location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GP Batteries Super Alkaline Mercury Free Alkaline Cylindrical Cell Model No.: GP910A Single-use battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GP Batteries Check ‘GP Batteries’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Super Alkaline
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mercury Free Alkaline Cylindrical Cell Model No.: GP910A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
030910A-U1 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GP Batteries: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GP Batteries Super Alkaline Mercury Free Alkaline Cylindrical Cell Model No.: GP910A Single-use battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-use battery
  • - Alkaline
  • - 1.5 V
Long product name GP Batteries Super Alkaline Mercury Free Alkaline Cylindrical Cell Model No.: GP910A Single-use battery :
The long product name of GP Batteries Super Alkaline Mercury Free Alkaline Cylindrical Cell Model No.: GP910A Single-use battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mercury Free Alkaline Cylindrical Cell Model No.: GP910A
More>>>
Short summary description GP Batteries Super Alkaline Mercury Free Alkaline Cylindrical Cell Model No.: GP910A Single-use battery:
This short summary of the GP Batteries Super Alkaline Mercury Free Alkaline Cylindrical Cell Model No.: GP910A Single-use battery data-sheet is auto-generated and uses the product title and the first six key specs.

GP Batteries Super Alkaline Mercury Free Alkaline Cylindrical Cell Model No.: GP910A, Single-use battery, Alkaline, 1.5 V, 12 mm, 12 mm, 30.2 mm

Long summary description GP Batteries Super Alkaline Mercury Free Alkaline Cylindrical Cell Model No.: GP910A Single-use battery:
This is an auto-generated long summary of GP Batteries Super Alkaline Mercury Free Alkaline Cylindrical Cell Model No.: GP910A Single-use battery based on the first three specs of the first five spec groups.

GP Batteries Super Alkaline Mercury Free Alkaline Cylindrical Cell Model No.: GP910A. Battery type: Single-use battery, Battery technology: Alkaline, Battery voltage: 1.5 V. Width: 12 mm, Depth: 12 mm, Height: 30.2 mm. Type: LR1/E90/N