Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Folio Sony
- - Multicolour
- - Dust resistant, Scratch resistant
- - Card pocket
Long product name Got2b SXZ2C-T-TF839 mobile phone case Folio Multicolour
:
Folio case for Sony Xperia Z2 Compact, multicolore
The long product name of Got2b SXZ2C-T-TF839 mobile phone case Folio Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Folio case for Sony Xperia Z2 Compact, multicolore
More>>>
Short summary description Got2b SXZ2C-T-TF839 mobile phone case Folio Multicolour:
This short summary of the Got2b SXZ2C-T-TF839 mobile phone case Folio Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.
Got2b SXZ2C-T-TF839, Folio, Sony, Sony Xperia Z2 Compact, Multicolour
Long summary description Got2b SXZ2C-T-TF839 mobile phone case Folio Multicolour:
This is an auto-generated long summary of Got2b SXZ2C-T-TF839 mobile phone case Folio Multicolour based on the first three specs of the first five spec groups.
Got2b SXZ2C-T-TF839. Case type: Folio, Brand compatibility: Sony, Compatibility: Sony Xperia Z2 Compact, Surface coloration: Image, Product colour: Multicolour, Number of card pockets: 3