Long product name Got2b IP5-T-TF1133 mobile phone case Folio Multicolour
:
Folio case for iPhone 5, Multicolor
The long product name of Got2b IP5-T-TF1133 mobile phone case Folio Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Folio case for iPhone 5, Multicolor
More>>>
Short summary description Got2b IP5-T-TF1133 mobile phone case Folio Multicolour:
This short summary of the Got2b IP5-T-TF1133 mobile phone case Folio Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.
Got2b IP5-T-TF1133, Folio, Apple, iPhone 5, Multicolour
Long summary description Got2b IP5-T-TF1133 mobile phone case Folio Multicolour:
This is an auto-generated long summary of Got2b IP5-T-TF1133 mobile phone case Folio Multicolour based on the first three specs of the first five spec groups.
Got2b IP5-T-TF1133. Case type: Folio, Brand compatibility: Apple, Compatibility: iPhone 5, Surface coloration: Image, Product colour: Multicolour, Number of card pockets: 3