location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gorenje GI53221W dishwasher Semi built-in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gorenje Check ‘Gorenje’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GI53221W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GI53221W show
Show alternative article codes used in the online market place
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Gorenje’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gorenje: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Dec 2021 12:46:19
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Gorenje GI53221W dishwasher Semi built-in:
This short summary of the Gorenje GI53221W dishwasher Semi built-in data-sheet is auto-generated and uses the product title and the first six key specs.

Gorenje GI53221W, Semi built-in, White, 52 dB, Auto 45-65°C, Eco, 65 °C, 175 min

Long summary description Gorenje GI53221W dishwasher Semi built-in:
This is an auto-generated long summary of Gorenje GI53221W dishwasher Semi built-in based on the first three specs of the first five spec groups.

Gorenje GI53221W. Appliance placement: Semi built-in, Control panel colour: White. Noise level: 52 dB, Dishwashing programs: Auto 45-65°C, Eco, Temperature (max): 65 °C. Water consumption per cycle: 11 L, Energy consumption per cycle: 0.93 kWh. Width: 448 mm, Depth: 570 mm, Height: 818 mm. Package dimensions (WxDxH): 500 x 710 x 920 mm