location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gorenje EC55101AW cooker Freestanding cooker Electric Ceramic White A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gorenje Check ‘Gorenje’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EC55101AW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC55101AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3838942604065 show
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Gorenje’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gorenje: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 10:31:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gorenje EC55101AW cooker Freestanding cooker Electric Ceramic White A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Ceramic Oven power source: Electric White
  • - Number of cooking zones: 4 zone(s)
  • - Oven net capacity: 46 L
  • - Grill
More>>>
Short summary description Gorenje EC55101AW cooker Freestanding cooker Electric Ceramic White A:
This short summary of the Gorenje EC55101AW cooker Freestanding cooker Electric Ceramic White A data-sheet is auto-generated and uses the product title and the first six key specs.

Gorenje EC55101AW, Freestanding cooker, White, Rotary, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Gorenje EC55101AW cooker Freestanding cooker Electric Ceramic White A:
This is an auto-generated long summary of Gorenje EC55101AW cooker Freestanding cooker Electric Ceramic White A based on the first three specs of the first five spec groups.

Gorenje EC55101AW. Product type: Freestanding cooker, Product colour: White, Control type: Rotary. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Number of electric cooking zones: 4 zone(s). Oven power source: Electric, Oven net capacity: 46 L, Total oven(s) interior capacity: 46 L. Energy efficiency class: A, AC input voltage: 230 V, Power consumption (typical): 7800 W. Width: 500 mm, Depth: 605 mm, Height: 850 mm