Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gorenje D82426 freestanding Front-load 8kg B White tumble dryer

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gorenje
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D82426
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D82426 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3838942636035
Category
Machines used for drying clothes and sheets.
tumble dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gorenje: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6005
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 22 Oct 2017 12:42:46
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Gorenje D82426 freestanding Front-load 8kg B White tumble dryer:
This short summary of the Gorenje D82426 freestanding Front-load 8kg B White tumble dryer data-sheet is auto-generated and uses the product title and the first six key specs.
Gorenje D82426, Freestanding, Front-load, Condensation, White, 117 L, LED
Long summary description Gorenje D82426 freestanding Front-load 8kg B White tumble dryer :

Gorenje D82426. Case design: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Cycle time: 150 min, Noise level: 65 dB. Energy efficiency class: B, Energy consumption: 4.48 kWh, Annual energy consumption: 282 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Package dimensions (WxDxH): 640 x 685 x 915 mm

This is an auto-generated long summary of Gorenje D82426 freestanding Front-load 8kg B White tumble dryer based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Gorenje

Gorenje D9565N Freestanding Front-load 9kg A++ White tumble dryer
(show image)
D9565N D9565N  — 
Country Distributor
Czech Republic 1 distributor(s)