Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Electric 3300 W 60 L Black
- - Convection cooking Grill
- - Built-in display Control type: Sensor
- - Energy efficiency class: A
More>>>
Short summary description Gorenje BOP88ORA-X 60 L 3300 W A Black:
This short summary of the Gorenje BOP88ORA-X 60 L 3300 W A Black data-sheet is auto-generated and uses the product title and the first six key specs.
Gorenje BOP88ORA-X, Electric, 60 L, 3300 W, 60 L, 3300 W, Black
Long summary description Gorenje BOP88ORA-X 60 L 3300 W A Black:
This is an auto-generated long summary of Gorenje BOP88ORA-X 60 L 3300 W A Black based on the first three specs of the first five spec groups.
Gorenje BOP88ORA-X. Oven type: Electric, Total oven(s) interior capacity: 60 L, Total oven power: 3300 W. Product colour: Black, Control type: Sensor, Control position: Front. Clock type: Electronic. Energy efficiency class: A, Energy consumption (conventional): 0.87 kWh, Energy consumption (forced convection): 0.79 kWh. Installation compartment width: 55 cm, Installation compartment depth: 56 cm, Installation compartment height: 60 cm