location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gorenje BOC5322AX oven 32 L Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gorenje Check ‘Gorenje’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BOC5322AX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOC5322AX show
Show alternative article codes used in the online market place
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Gorenje’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gorenje: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gorenje BOC5322AX oven 32 L Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 32 L Black, Stainless steel
  • - Grill Microwave cooking Oven defrost function
  • - Built-in display Control type: Rotary
  • - Child lock
More>>>
Short summary description Gorenje BOC5322AX oven 32 L Black, Stainless steel:
This short summary of the Gorenje BOC5322AX oven 32 L Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Gorenje BOC5322AX, Electric, 32 L, 1500 W, Black, Stainless steel, Rotary, Front

Long summary description Gorenje BOC5322AX oven 32 L Black, Stainless steel:
This is an auto-generated long summary of Gorenje BOC5322AX oven 32 L Black, Stainless steel based on the first three specs of the first five spec groups.

Gorenje BOC5322AX. Oven type: Electric, Total oven(s) interior capacity: 32 L, Grill power: 1500 W. Product colour: Black, Stainless steel, Control type: Rotary, Control position: Front. AC input voltage: 230 V. Width: 595 mm, Depth: 542 mm, Height: 455 mm. Package width: 680 mm, Package depth: 660 mm, Package height: 535 mm