Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gorenje BO6P2X oven Electric 65 L 3300 W Black,Stainless steel A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gorenje
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BO6P2X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BO6P2X show
Show alternative article codes used in the online market place
Category
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gorenje: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6441
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 30 Sep 2019 16:24:29
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Gorenje BO6P2X oven Electric 65 L 3300 W Black,Stainless steel A:
This short summary of the Gorenje BO6P2X oven Electric 65 L 3300 W Black,Stainless steel A data-sheet is auto-generated and uses the product title and the first six key specs.

Gorenje BO6P2X, Electric, 65 L, 3300 W, 65 L, 3300 W, Black,Stainless steel

Long summary description Gorenje BO6P2X oven Electric 65 L 3300 W Black,Stainless steel A:
This is an auto-generated long summary of Gorenje BO6P2X oven Electric 65 L 3300 W Black,Stainless steel A based on the first three specs of the first five spec groups.

Gorenje BO6P2X. Oven type: Electric, Total oven(s) interior capacity: 65 L, Total oven power: 3300 W. Product colour: Black,Stainless steel, Control type: Sensor, Control position: Front. Timer type: Digital. Energy efficiency class: A, AC input voltage: 230 V. Width: 597 mm, Depth: 565 mm, Height: 595 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:39:58
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:39:58
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:39:58
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:39:58
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:39:58
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:39:58
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:39:58
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:39:58
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:39:58
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:39:58
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:39:58
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:39:58
0%
Show all
Country Distributor
Czech Republic 1 distributor(s)
Deutschland 1 distributor(s)
Customer service details