location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gorenje BM 1240 AX microwave 23 L 900 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gorenje Check ‘Gorenje’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BM 1240 AX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM 1240 AX show
Show alternative article codes used in the online market place
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Gorenje’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gorenje: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gorenje BM 1240 AX microwave 23 L 900 W Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 23 L 900 W Black, Stainless steel
  • - Defrost function
  • - Rotary
  • - Number of power levels: 6
More>>>
Short summary description Gorenje BM 1240 AX microwave 23 L 900 W Black, Stainless steel:
This short summary of the Gorenje BM 1240 AX microwave 23 L 900 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Gorenje BM 1240 AX, 23 L, 900 W, Rotary, Black, Stainless steel

Long summary description Gorenje BM 1240 AX microwave 23 L 900 W Black, Stainless steel:
This is an auto-generated long summary of Gorenje BM 1240 AX microwave 23 L 900 W Black, Stainless steel based on the first three specs of the first five spec groups.

Gorenje BM 1240 AX. Interior capacity: 23 L, Microwave power: 900 W, Control type: Rotary, Product colour: Black, Stainless steel

Country Distributor
Deutschland 1 distributor(s)