location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gorenje BC3101ABR oven 67 L 9800 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gorenje Check ‘Gorenje’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BC3101ABR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BC3101ABR
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Gorenje’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gorenje: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gorenje BC3101ABR oven 67 L 9800 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 9800 W 67 L Black
  • - Grill
  • - Control type: Rotary
More>>>
Short summary description Gorenje BC3101ABR oven 67 L 9800 W Black:
This short summary of the Gorenje BC3101ABR oven 67 L 9800 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Gorenje BC3101ABR, Electric, 67 L, 9800 W, 67 L, 9800 W, Black

Long summary description Gorenje BC3101ABR oven 67 L 9800 W Black:
This is an auto-generated long summary of Gorenje BC3101ABR oven 67 L 9800 W Black based on the first three specs of the first five spec groups.

Gorenje BC3101ABR. Oven type: Electric, Total oven(s) interior capacity: 67 L, Total oven power: 9800 W. Product colour: Black, Control type: Rotary, Control position: Front. AC input voltage: 230 V. Width: 597 mm, Depth: 565 mm, Height: 595 mm. Package width: 635 mm, Package depth: 680 mm, Package height: 691 mm