Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goodram UCL2 USB flash drive 128 GB USB Type-A 2.0 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goodram
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UCL2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UCL2-1280W0R11
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5908267920947
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGoodram: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4836
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 27 Feb 2019 08:41:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: lifetime warranty
Long product name Goodram UCL2 USB flash drive 128 GB USB Type-A 2.0 White :
The short editorial description of Goodram UCL2 USB flash drive 128 GB USB Type-A 2.0 White

128 GB, USB 2.0, 20 MB/s, 5 MB/s, 10g
More>>>
Short summary description Goodram UCL2 USB flash drive 128 GB USB Type-A 2.0 White:
This short summary of the Goodram UCL2 USB flash drive 128 GB USB Type-A 2.0 White data-sheet is auto-generated and uses the product title and the first six key specs.

Goodram UCL2, 128 GB, USB Type-A, 2.0, 20 MB/s, Slide, White

Long summary description Goodram UCL2 USB flash drive 128 GB USB Type-A 2.0 White:
This is an auto-generated long summary of Goodram UCL2 USB flash drive 128 GB USB Type-A 2.0 White based on the first three specs of the first five spec groups.

Goodram UCL2. Capacity: 128 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 20 MB/s, Write speed: 5 MB/s. Form factor: Slide. Weight: 10 g. Product colour: White