Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goodram CX300 2.5" 480 GB Serial ATA III TLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goodram
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSDPR-CX300-480
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5908267922415
Category
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byGoodram: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9293
This statistic is based on the 96226 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94029 free Open Icecat users.
Info modified on: 08 Jan 2019 16:06:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3-year warranty with free technical support
Long product name Goodram CX300 2.5" 480 GB Serial ATA III TLC :
The short editorial description of Goodram CX300 2.5" 480 GB Serial ATA III TLC

480 GB, SATA III, 2,5”, 6 Gb/s, 15 nm TLC, Phison S11
More>>>
Short summary description Goodram CX300 2.5" 480 GB Serial ATA III TLC:
This short summary of the Goodram CX300 2.5" 480 GB Serial ATA III TLC data-sheet is auto-generated and uses the product title and the first six key specs.

Goodram CX300, 480 GB, 2.5", 555 MB/s, 6 Gbit/s

Long summary description Goodram CX300 2.5" 480 GB Serial ATA III TLC:
This is an auto-generated long summary of Goodram CX300 2.5" 480 GB Serial ATA III TLC based on the first three specs of the first five spec groups.

Goodram CX300. SSD capacity: 480 GB, SSD form factor: 2.5", Read speed: 555 MB/s, Write speed: 540 MB/s, Data transfer rate: 6 Gbit/s

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:40:16
Uk has collected 1 expert review for Goodram CX300 2.5" 480 GB Serial ATA III TLC but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:40:16
Nl heeft 1 proffesionele recensie voor Goodram CX300 2.5" 480 GB SATA III TLC gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:40:16
Fr a recueilli 1 avis d’experts pour Goodram CX300 2.5" 480 Go Série ATA III TLC mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:40:16
De hat 1 Expertenmeinung für Goodram CX300 2.5" 480 GB Serial ATA III TLC zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:40:16
Testseek ha raccolto 1 recensione da parte di esperti per Goodram CX300 2.5" 480 GB Serial ATA III TLC ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:40:16
Es ha coleccionado 1 opiniones de expertos para Goodram CX300 2.5" 480 GB Serial ATA III TLC pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:40:16
Dk har samlet 1 ekspertanmeldelse for Goodram CX300 2.5" 480 GB Serial ATA III TLC men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:40:16
Se har samlat in 1 experttest för Goodram CX300 2.5" 480 GB Serial ATA III TLC men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
purepc.pl
Updated:
2018-03-26 07:03:19
Dyski półprzewodnikowe w ostatnich miesiącach znacznie potaniały, a tendencja spadkowa będzie się najprawdopodobniej utrzymywać, dlatego jeżeli od dłuższego czasu planowaliście zakup SSD-ka, uważnie obserwujcie zmiany zachodzące na rynku. Lepsza okazja do...
Bottom line Jaki dysk SSD wybrać do 300 złotych?Do kwoty 300 złotych niewiele jest ciekawych dysków SSD, wśród których wyróżnia się ADATA SU650 240 GB, będąca jednym z najtańszych modeli w swojej kategorii. Ostatecznie nie mogę jednak z czystym sumieniem polecić tego...
0%
Country Distributor
Deutschland 1 distributor(s)