location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 97585 power cable White 3 m C14 coupler C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
97585
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97585 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849975851
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay 97585 power cable White 3 m C14 coupler C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - universal
  • - extension cord for cold devices, such as computers, monitors, projectors etc
Long product name Goobay 97585 power cable White 3 m C14 coupler C13 coupler :
The long product name of Goobay 97585 power cable White 3 m C14 coupler C13 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cold-device extension cord; 3 m, white
More>>>
Short summary description Goobay 97585 power cable White 3 m C14 coupler C13 coupler:
This short summary of the Goobay 97585 power cable White 3 m C14 coupler C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 97585, 3 m, C14 coupler, C13 coupler, H05VV-F3G, 250 V

Long summary description Goobay 97585 power cable White 3 m C14 coupler C13 coupler:
This is an auto-generated long summary of Goobay 97585 power cable White 3 m C14 coupler C13 coupler based on the first three specs of the first five spec groups.

Goobay 97585. Cable length: 3 m, Connector 1: C14 coupler, Connector 2: C13 coupler, Cable type: H05VV-F3G. Input voltage: 250 V

Brand Image Product code Product Stock Price from
Goobay

Goobay 97584 power cable White 2 m C14 coupler C13 coupler
(show image)
97584 97584 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay DC Extension Cable (5,5x2,1mm)10 m, Black
(show image)
71400 DC Extension Cable (5,5x2,1mm)10 m, Black 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay CEE 7/7 - C 13 White 1.5 m CEE7/7 C13 coupler
(show image)
96038 CEE 7/7 - C 13 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Extension Lead with C13 socket and C14 plug, 1 m, Black
(show image)
95125 Extension Lead with C13 socket and C14 plug, 1 m, Black 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay NK 117 W-200 White 2 m
(show image)
93091 NK 117 W-200 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Connection Cable Euro Plug, 1.5 m, White
(show image)
51326 Connection Cable Euro Plug, 1.5 m, White 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 50079 power cable Grey 2 m Power plug type F IEC C13
(show image)
50079 50079 0.00
(excl. VAT)
0 (incl. VAT)