location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 9514 incandescent bulb 0.09 W SM4s/4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9514
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9514 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849095146
Category:
Electric light which produces light with a filament wire heated to a high temperature by an electric current passing through it, until it glows
Incandescent Bulbs Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2024 08:37:34
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 9514 incandescent bulb 0.09 W SM4s/4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tubular flanged-base lamp SM4s/4 (sub-midget flange, US standard SX3s)
  • - The miniature light bulb is highly versatile, e.g. as an indicator lamp in switches and push-buttons
  • - Miniature lamp is equipped with a C-2R filament and produces warm white light
Long product name Goobay 9514 incandescent bulb 0.09 W SM4s/4 :
The long product name of Goobay 9514 incandescent bulb 0.09 W SM4s/4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SM4s/4 (Sub Midget Flange), 1.5 V (DC), 90 mA
More>>>
Short summary description Goobay 9514 incandescent bulb 0.09 W SM4s/4:
This short summary of the Goobay 9514 incandescent bulb 0.09 W SM4s/4 data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 9514, 0.09 W, SM4s/4, 1000 h, Warm white, Tubular, T1

Long summary description Goobay 9514 incandescent bulb 0.09 W SM4s/4:
This is an auto-generated long summary of Goobay 9514 incandescent bulb 0.09 W SM4s/4 based on the first three specs of the first five spec groups.

Goobay 9514. Bulb power: 0.09 W, Fitting/cap type: SM4s/4, Bulb lifetime: 1000 h. Input voltage: 1.5 V

Brand Image Product code Product Stock Price from
Goobay

Goobay L-5502 IVP
(show image)
9519 L-5502 IVP 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay L-5501 IVP
(show image)
9518 L-5501 IVP 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay L-5505 IVP
(show image)
9520 L-5505 IVP 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay L-5200 IVP
(show image)
9515 L-5200 IVP 0.00
(excl. VAT)
0 (incl. VAT)