location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay CAT 6 Outdoor Network Cable Set, U/UTP, 100 m, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT 6 Outdoor Network Cable Set, U/UTP, 100 m, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
94398 show
Show alternative article codes used in the online market place
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay CAT 6 Outdoor Network Cable Set, U/UTP, 100 m, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Network cable set consisting of 1x CAT 6 LAN cable reel, 1x crimping tool, 100x cable ties and 100x RJ45 plugs
  • - Unshielded twisted pair LAN cable for outdoor installation, e.g. for building facades and surveillance cameras
  • - Double-layer polyethylene (PE) jacket protects the Ethernet cable outdoors and makes it extremely weather-resistant
  • - High-quality copper-clad aluminium wire (CCA) and RJ45 plug with gold-plated contacts guarantee an excellent, powerful network connection
  • - The CAT 6 network cable is suitable for Gigabit Ethernet with speeds of up to 10/100/1000 Mbit/s, Power over Ethernet (PoE, PoE+, UPoE and 4PPoE) and HDBaseT
Long product name Goobay CAT 6 Outdoor Network Cable Set, U/UTP, 100 m, Black :
The long product name of Goobay CAT 6 Outdoor Network Cable Set, U/UTP, 100 m, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT 6 Outdoor Network Cable Set, U/UTP, 100 m, Black
More>>>
Short summary description Goobay CAT 6 Outdoor Network Cable Set, U/UTP, 100 m, Black:
This short summary of the Goobay CAT 6 Outdoor Network Cable Set, U/UTP, 100 m, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay CAT 6 Outdoor Network Cable Set, U/UTP, 100 m, Black, 100 m, Cat6, U/UTP (UTP), Black

Long summary description Goobay CAT 6 Outdoor Network Cable Set, U/UTP, 100 m, Black:
This is an auto-generated long summary of Goobay CAT 6 Outdoor Network Cable Set, U/UTP, 100 m, Black based on the first three specs of the first five spec groups.

Goobay CAT 6 Outdoor Network Cable Set, U/UTP, 100 m, Black. Cable length: 100 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector contacts plating: Gold, Product colour: Black

Brand Image Product code Product Stock Price from
Goobay

Goobay 55440 networking cable Black 100 m Cat6 U/UTP (UTP)
(show image)
55440 55440 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay CAT 6 outdoor network cable, S/FTP (PiMF), black, 100m
(show image)
57197 CAT 6 outdoor network cable, S/FTP (PiMF), black, 100m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 94218 networking cable White 305 m Cat6 S/FTP (S-STP)
(show image)
94218 94218 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay CAT 6 S/FTP 100m networking cable Black Cat6 S/FTP (S-STP)
(show image)
57195 CAT 6 S/FTP 100m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay CAT 6 Network Cable, U/UTP, grey
(show image)
95694 CAT 6 Network Cable, U/UTP, grey 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93954 networking cable Grey 100 m Cat6 S/FTP (S-STP)
(show image)
93954 93954 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93955 networking cable Grey 100 m Cat6 SF/UTP (S-FTP)
(show image)
93955 93955 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay CAT 6 network cable, U/UTP, grey, 100m
(show image)
93293 CAT 6 network cable, U/UTP, grey, 100m 0.00
(excl. VAT)
0 (incl. VAT)