location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay L-3644 SB E10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L-3644 SB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9025 show
Show alternative article codes used in the online market place
Category:
Electric light which produces light with a filament wire heated to a high temperature by an electric current passing through it, until it glows
Incandescent Bulbs Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 13:29:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Goobay L-3644 SB E10 :
The long product name of Goobay L-3644 SB E10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L-3644 SB
More>>>
Short summary description Goobay L-3644 SB E10:
This short summary of the Goobay L-3644 SB E10 data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay L-3644 SB, E10, Transparent, Glass, 3.7 V, 100 pc(s)

Long summary description Goobay L-3644 SB E10:
This is an auto-generated long summary of Goobay L-3644 SB E10 based on the first three specs of the first five spec groups.

Goobay L-3644 SB. Fitting/cap type: E10, Product colour: Transparent, Material: Glass. Input voltage: 3.7 V. Quantity per pack: 100 pc(s)

Brand Image Product code Product Stock Price from
Goobay

Goobay L-3649 SB E10
(show image)
9020 L-3649 SB 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay L-3651 SB E10
(show image)
9022 L-3651 SB 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay L-3662 SB E10
(show image)
9030 L-3662 SB 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay L-3648 SB E10
(show image)
9024 L-3648 SB 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay L-3642 SB E10
(show image)
9026 L-3642 SB 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay L-3656 SB E10
(show image)
9028 L-3656 SB 0.00
(excl. VAT)
0 (incl. VAT)