location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 72513 cable marker Multicolour PVC 100 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
72513
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72513 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849725135
Category: Cable Markers Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay 72513 cable marker Multicolour PVC 100 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Coloured cable tags with digits from 0 to 9 for marking and distinguishing e.g. Ethernet cables
  • - Cable markers help engineers and technicians identify and maintain cables
  • - Cable labels are commonly applied in cable ducts and bundles
  • - Cable markings can also be applied after the cables have been connected, allowing to label retrofitted network cables
  • - The retaining clips protect the wire label from twisting and lock them in place (anti-twist protection)
  • - With their small pins and sockets, the cable marker tags can be easily connected to each other
Long product name Goobay 72513 cable marker Multicolour PVC 100 pc(s) :
The long product name of Goobay 72513 cable marker Multicolour PVC 100 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cable marker clips ‘Digits 0–9’ for cable diameters up to 2.5 mm, 100 pcs
More>>>
Short summary description Goobay 72513 cable marker Multicolour PVC 100 pc(s):
This short summary of the Goobay 72513 cable marker Multicolour PVC 100 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 72513, Multicolour, PVC, 100 pc(s), Black/White, 2.8 - 4.6 mm

Long summary description Goobay 72513 cable marker Multicolour PVC 100 pc(s):
This is an auto-generated long summary of Goobay 72513 cable marker Multicolour PVC 100 pc(s) based on the first three specs of the first five spec groups.

Goobay 72513. Product colour: Multicolour, Material: PVC, Quantity per pack: 100 pc(s)

Brand Image Product code Product Stock Price from
Goobay

Goobay 72517 cable marker Yellow PVC 90 pc(s)
(show image)
72517 72517 0.00
(excl. VAT)
0 (incl. VAT)