location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay CAT 6 Patch Cable, U/UTP, black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT 6 Patch Cable, U/UTP, black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68676 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849686764
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:08
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay CAT 6 Patch Cable, U/UTP, black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Prewired, unshielded LAN cable with 2x RJ45 plugs for connecting network components
  • - High-quality copper-clad aluminium wire (CCA) and gold-plated contacts guarantee an excellent, powerful network connection
  • - Latch protection on the RJ45 connector prevents the latch from snagging or breaking off, helping to provide a reliable internet connection
  • - Bend protection and a sturdy PVC jacket effectively protect the Ethernet cable from breakage
  • - The CAT 6 network cable is suitable for Gigabit Ethernet with a speed of up to 10/100/1000 Mbit/s
  • - Length of the network cable indicated on the overmoulded slimline strain relief
  • - Network connector: pair sequence according to EIA/TIA 568B
Long product name Goobay CAT 6 Patch Cable, U/UTP, black :
The long product name of Goobay CAT 6 Patch Cable, U/UTP, black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT 6 Patch Cable, U/UTP, black
More>>>
Short summary description Goobay CAT 6 Patch Cable, U/UTP, black:
This short summary of the Goobay CAT 6 Patch Cable, U/UTP, black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay CAT 6 Patch Cable, U/UTP, black, 0.5 m, Cat6, U/UTP (UTP), RJ-45, RJ-45, Black

Long summary description Goobay CAT 6 Patch Cable, U/UTP, black:
This is an auto-generated long summary of Goobay CAT 6 Patch Cable, U/UTP, black based on the first three specs of the first five spec groups.

Goobay CAT 6 Patch Cable, U/UTP, black. Cable length: 0.5 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product colour: Black

Brand Image Product code Product Stock Price from
Goobay

Goobay 95571 networking cable Red 1.5 m Cat6 S/FTP (S-STP)
(show image)
95571 95571 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95568 networking cable Green 1.5 m Cat6 S/FTP (S-STP)
(show image)
95568 95568 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95522 networking cable Blue 7.5 m Cat6 S/FTP (S-STP)
(show image)
95522 95522 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95514 networking cable Green 5 m Cat6 S/FTP (S-STP)
(show image)
95514 95514 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95512 networking cable Blue 5 m Cat6 S/FTP (S-STP)
(show image)
95512 95512 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95510 networking cable Violet 3 m Cat6 S/FTP (S-STP)
(show image)
95510 95510 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95505 networking cable Magenta 3 m Cat6 S/FTP (S-STP)
(show image)
95505 95505 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95504 networking cable Green 3 m Cat6 S/FTP (S-STP)
(show image)
95504 95504 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95503 networking cable Yellow 3 m Cat6 S/FTP (S-STP)
(show image)
95503 95503 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95497 networking cable Red 2 m Cat6 S/FTP (S-STP)
(show image)
95497 95497 0.00
(excl. VAT)
0 (incl. VAT)