location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 68310 VGA cable 2 m VGA (D-Sub) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68310 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849683107
Category: VGA Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 16:01:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay 68310 VGA cable 2 m VGA (D-Sub) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The Goobay VGA-to-VGA cable connects a PC or laptop with a 15-pin VGA connector to a monitor, screen or projector
  • - Suitable for connecting notebooks, desktop computers, monitors, projectors, TVs, etc
  • - With 2 m length perfect for bridging short distances
  • - The VGA plugs can be securely attached to the connected device thanks to finger screws
Long product name Goobay 68310 VGA cable 2 m VGA (D-Sub) Grey :
The long product name of Goobay 68310 VGA cable 2 m VGA (D-Sub) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA Monitor Cable, nickel-plated
More>>>
Short summary description Goobay 68310 VGA cable 2 m VGA (D-Sub) Grey:
This short summary of the Goobay 68310 VGA cable 2 m VGA (D-Sub) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 68310, 2 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Grey

Long summary description Goobay 68310 VGA cable 2 m VGA (D-Sub) Grey:
This is an auto-generated long summary of Goobay 68310 VGA cable 2 m VGA (D-Sub) Grey based on the first three specs of the first five spec groups.

Goobay 68310. Cable length: 2 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Package type: Polybag

Brand Image Product code Product Stock Price from
Goobay

Goobay 93370 VGA cable 5 m VGA (D-Sub) Black
(show image)
93370 93370 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93368 VGA cable 1.8 m VGA (D-Sub) Black
(show image)
93368 93368 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 50136 VGA cable 2 m VGA (D-Sub) Black
(show image)
50136 50136 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay CAK VGA 500V 15M/15F 5m VGA cable VGA (D-Sub)
(show image)
68315 CAK VGA 500V 15M/15F 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 68141 VGA cable 30 m VGA (D-Sub) Black
(show image)
68141 68141 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 68139 VGA cable 15 m VGA (D-Sub) Black
(show image)
68139 68139 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay CAK VGA 200V 15M/15F 2m VGA cable VGA (D-Sub)
(show image)
68311 CAK VGA 200V 15M/15F 2m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93007 VGA cable 7 m VGA (D-Sub) Black
(show image)
93007 93007 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 68140 VGA cable 20 m VGA (D-Sub) Black
(show image)
68140 68140 0.00
(excl. VAT)
0 (incl. VAT)