location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 68053 networking cable Blue 0.5 m Cat5e SF/UTP (S-FTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
68053
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68053 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849680533
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 19:37:34
The date of the most recent change of this product data-sheet in Icecat.
leaflet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 68053 networking cable Blue 0.5 m Cat5e SF/UTP (S-FTP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Prewired, double-shielded CAT 5e LAN cable with 2x RJ45 plugs for connecting network components
  • - A foil and a braid screen (SF/UTP) prevent interference from external sources and provide ideal signal distribution with minimal losses
  • - High-quality copper-clad aluminium wire (CCA) and gold-plated contacts guarantee an excellent, powerful network connection
  • - Latch protection on the RJ45 plugs prevents the latch from snagging or breaking off, helping to provide a reliable internet connection
  • - CAT 5e network cable suitable for Gigabit Ethernet with speeds of up to 10/100/1000 Mbit/s
  • - Network connector: pair sequence according to EIA/TIA 568B, cable construction: twisted pair cable
  • - Length of the Ethernet cable indicated on the overmoulded slimline strain relief
Long product name Goobay 68053 networking cable Blue 0.5 m Cat5e SF/UTP (S-FTP) :
The long product name of Goobay 68053 networking cable Blue 0.5 m Cat5e SF/UTP (S-FTP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT 5e Patch Cable, SF/UTP, Blue, 0.50m
More>>>
Short summary description Goobay 68053 networking cable Blue 0.5 m Cat5e SF/UTP (S-FTP):
This short summary of the Goobay 68053 networking cable Blue 0.5 m Cat5e SF/UTP (S-FTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 68053, 0.5 m, Cat5e, SF/UTP (S-FTP), RJ-45, RJ-45, Blue

Long summary description Goobay 68053 networking cable Blue 0.5 m Cat5e SF/UTP (S-FTP):
This is an auto-generated long summary of Goobay 68053 networking cable Blue 0.5 m Cat5e SF/UTP (S-FTP) based on the first three specs of the first five spec groups.

Goobay 68053. Cable length: 0.5 m, Cable standard: Cat5e, Cable shielding: SF/UTP (S-FTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product colour: Blue

Brand Image Product code Product Stock Price from
Goobay

Goobay 73080 networking cable Grey 5 m Cat5e F/UTP (FTP)
(show image)
73080 73080 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 73079 networking cable Grey 3 m Cat5e F/UTP (FTP)
(show image)
73079 73079 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 73077 networking cable Grey 1 m Cat5e F/UTP (FTP)
(show image)
73077 73077 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay CAT 5e Patch Cable, F/UTP, orange, 0.25m
(show image)
93455 CAT 5e Patch Cable, F/UTP, orange, 0.25m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 50147 networking cable Grey 5 m Cat5e SF/UTP (S-FTP)
(show image)
50147 50147 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 68672 networking cable Black 30 m Cat5e SF/UTP (S-FTP)
(show image)
68672 68672 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 68065 networking cable Yellow 1 m Cat5e SF/UTP (S-FTP)
(show image)
68065 68065 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 68044 networking cable Green 2 m Cat5e SF/UTP (S-FTP)
(show image)
68044 68044 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 68671 networking cable Black 3 m Cat5e SF/UTP (S-FTP)
(show image)
68671 68671 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay CAT 5e Patch Cable, U/UTP, blue
(show image)
68335 CAT 5e Patch Cable, U/UTP, blue 0.00
(excl. VAT)
0 (incl. VAT)