location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 60673 telephone cable 15 m White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60673
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60673
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849606731
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 19:37:34
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 60673 telephone cable 15 m White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TAE cable for directly connecting your DSL modem, DSL/VDSL router and DSL box with an RJ45 plug to a TAE socket
  • - Router cable with twisted pairs made of high-quality copper for a clear signal quality without interference
  • - Compatible with all common router and modem models with VDSL/DSL direct connection, e.g. Fritz!Box, Speedport, Zyxel, Netgear and D-Link
  • - TAE connection cable is particularly suitable for ADSL and VDSL (high-speed internet)
  • - DSL cable is mechanically extremely resilient thanks to moulded strain relief
  • - 1x RJ45 plug with latch lug and 1x TAE-F plug with bend protection for perfect signal transmission
  • - Stable PVC sheathing protects the TAE-to-RJ45 cable ideally from cable breakage
Long product name Goobay 60673 telephone cable 15 m White :
The long product name of Goobay 60673 telephone cable 15 m White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TAE-F Cable for DSL/VDSL, copper conductor (CU), TAE-F male/RJ45 male (8P2C)
More>>>
Short summary description Goobay 60673 telephone cable 15 m White:
This short summary of the Goobay 60673 telephone cable 15 m White data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 60673, 15 m, TAE (F), RJ-45, White, Male, Male

Long summary description Goobay 60673 telephone cable 15 m White:
This is an auto-generated long summary of Goobay 60673 telephone cable 15 m White based on the first three specs of the first five spec groups.

Goobay 60673. Cable length: 15 m, Connector 1: TAE (F), Connector 2: RJ-45. Package type: Polybag

Brand Image Product code Product Stock Price from
Goobay

Goobay TAE-F Cable for DSL/VDSL, 0.5 m
(show image)
71811 TAE-F Cable for DSL/VDSL, 0.5 m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay TAE-F Cable (Universal Pinout), black
(show image)
68535 TAE-F Cable (Universal Pinout), black 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay TAE-F Cable (Universal Pinout), white
(show image)
68539 TAE-F Cable (Universal Pinout), white 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay TAE-F Extension Cable 4-Pin
(show image)
50242 TAE-F Extension Cable 4-Pin 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay TAE-F NFF Extension Cable Box
(show image)
50281 TAE-F NFF Extension Cable Box 0.00
(excl. VAT)
0 (incl. VAT)