Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - for easily connecting a device with a USB-A connection with a USB-C™ cable
- - SuperSpeed data transmissions up to 5 Gbps – ten times faster than USB 2.0
- - suitable for MacBook with USB-C port
- - downward compatible to USB 2.0 and 1.1
- - USB-C connector can be used on both sides
Long product name Goobay 55225 cable gender changer USB-C USB 3.0 (type A) White
:
USB 3.0 to USB-C SuperSpeed Adapter, white
The long product name of Goobay 55225 cable gender changer USB-C USB 3.0 (type A) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB 3.0 to USB-C SuperSpeed Adapter, white
More>>>
Short summary description Goobay 55225 cable gender changer USB-C USB 3.0 (type A) White:
This short summary of the Goobay 55225 cable gender changer USB-C USB 3.0 (type A) White data-sheet is auto-generated and uses the product title and the first six key specs.
Goobay 55225, USB-C, USB 3.0 (type A), White
Long summary description Goobay 55225 cable gender changer USB-C USB 3.0 (type A) White:
This is an auto-generated long summary of Goobay 55225 cable gender changer USB-C USB 3.0 (type A) White based on the first three specs of the first five spec groups.
Goobay 55225. Connector 1: USB-C, Connector 2: USB 3.0 (type A). Product colour: White