location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 49979 HDMI cable 0.1 m HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49979
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49979
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849499791
Category: HDMI Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2023 12:16:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 49979 HDMI cable 0.1 m HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flexible and bendable short extension for connections that are difficult to access, e.g. on the back of the TV
  • - Extends an HDMI™ cable and is suitable for connecting standard HDMI™ devices
  • - Ultra HD signal transmission with up to 4K @ 60 Hz (2160p)
  • - HDMI™ adapter with max. transmission rate of up to 18 Gbit/s
  • - The HDMI™ High Speed cable links TVs and monitors to Amazon Fire TV Stick, Chromecast, Blu-ray players, DVD players and game consoles
  • - Adapter cable for current features such as HDCP, 3D, 4K 3D and HDR
  • - Gold-plated HDMI™ plugs and advanced technology guarantee perfect signal transmission, clear sound, razor-sharp video and picture quality
Long product name Goobay 49979 HDMI cable 0.1 m HDMI Type A (Standard) Black :
The long product name of Goobay 49979 HDMI cable 0.1 m HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI flex adapter, 0.1 m, Black
More>>>
Short summary description Goobay 49979 HDMI cable 0.1 m HDMI Type A (Standard) Black:
This short summary of the Goobay 49979 HDMI cable 0.1 m HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 49979, 0.1 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, Black

Long summary description Goobay 49979 HDMI cable 0.1 m HDMI Type A (Standard) Black:
This is an auto-generated long summary of Goobay 49979 HDMI cable 0.1 m HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Goobay 49979. Cable length: 0.1 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Female, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, HDMI version: 2.0b, 3D, Product colour: Black