location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay BMA f/ B&D 18V A9282 1500mAh NiCd Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BMA f/ B&D 18V A9282 1500mAh NiCd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46520 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Mar 2023 16:46:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay BMA f/ B&D 18V A9282 1500mAh NiCd Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Nickel-Cadmium (NiCd)
  • - 1.5 Ah
  • - 18 V
  • - Black
More>>>
Short summary description Goobay BMA f/ B&D 18V A9282 1500mAh NiCd Battery:
This short summary of the Goobay BMA f/ B&D 18V A9282 1500mAh NiCd Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay BMA f/ B&D 18V A9282 1500mAh NiCd, Battery, Nickel-Cadmium (NiCd), 1.5 Ah, 18 V, CD180GK2, CD180K2, CD18C, CD18CA, CD18CAB, CD18CBK, CD18CE, Black

Long summary description Goobay BMA f/ B&D 18V A9282 1500mAh NiCd Battery:
This is an auto-generated long summary of Goobay BMA f/ B&D 18V A9282 1500mAh NiCd Battery based on the first three specs of the first five spec groups.

Goobay BMA f/ B&D 18V A9282 1500mAh NiCd. Product type: Battery, Battery technology: Nickel-Cadmium (NiCd), Battery capacity: 1.5 Ah

Brand Image Product code Product Stock Price from
Goobay

Goobay BMA f/ B&D 18V 244760-00 3000mAh NiMH Battery
(show image)
46519 BMA f/ B&D 18V 244760-00 3000mAh NiMH 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay BMA f/ B&D 18V A9282 3000mAh NiMH Battery
(show image)
46522 BMA f/ B&D 18V A9282 3000mAh NiMH 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay BMA f/ B&D 18V 244760-00 1500mAh NiCd Battery
(show image)
46517 BMA f/ B&D 18V 244760-00 1500mAh NiCd 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay BMA f/ B&D 18V A9282 2000mAh NiCd Battery
(show image)
46521 BMA f/ B&D 18V A9282 2000mAh NiCd 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay BMA f/ B&D 18V 244760-00 2000mAh NiCd Battery
(show image)
46518 BMA f/ B&D 18V 244760-00 2000mAh NiCd 0.00
(excl. VAT)
0 (incl. VAT)