location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 45193 power extension 3 m 3 AC outlet(s) Indoor/outdoor Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45193
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45193 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849451935
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 13:23:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay 45193 power extension 3 m 3 AC outlet(s) Indoor/outdoor Black, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m AC outlet types: Type F
  • - Indoor/outdoor
  • - On/off switch
  • - Splash proof
  • - 3 AC outlet(s)
  • - 3680 W
  • - Black, Yellow
Long product name Goobay 45193 power extension 3 m 3 AC outlet(s) Indoor/outdoor Black, Yellow :
The long product name of Goobay 45193 power extension 3 m 3 AC outlet(s) Indoor/outdoor Black, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Three-way splash-proof socket extension cable
More>>>
Short summary description Goobay 45193 power extension 3 m 3 AC outlet(s) Indoor/outdoor Black, Yellow:
This short summary of the Goobay 45193 power extension 3 m 3 AC outlet(s) Indoor/outdoor Black, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 45193, 3 m, Indoor/outdoor, Type F, Splash proof, 1.5 mm², Black, Yellow

Long summary description Goobay 45193 power extension 3 m 3 AC outlet(s) Indoor/outdoor Black, Yellow:
This is an auto-generated long summary of Goobay 45193 power extension 3 m 3 AC outlet(s) Indoor/outdoor Black, Yellow based on the first three specs of the first five spec groups.

Goobay 45193. Cable length: 3 m, Placement supported: Indoor/outdoor, AC outlet types: Type F. AC outlets quantity: 3 AC outlet(s). AC input voltage: 250 V, Maximum input power: 3680 W. Width: 73 mm, Depth: 270 mm, Height: 52 mm

Brand Image Product code Product Stock Price from
Goobay

Goobay 6-Way Power Strip with Switch, 1.5 m, black
(show image)
51290 6-Way Power Strip with Switch, 1.5 m, black 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay NK 300-300 CS power extension 3 m
(show image)
51075 NK 300-300 CS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)