location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 42356 mobile phone spare part White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42356
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42356 show
Show alternative article codes used in the online market place
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:18:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay 42356 mobile phone spare part White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium Polymer (LiPo)
  • - 720 mAh
  • - White
Long product name Goobay 42356 mobile phone spare part White :
The long product name of Goobay 42356 mobile phone spare part White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile Phone battery pack for LG KG110/KG290, 720mAh, Li-Pol
More>>>
Short summary description Goobay 42356 mobile phone spare part White:
This short summary of the Goobay 42356 mobile phone spare part White data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 42356, White, Lithium Polymer (LiPo), 720 mAh, 3.7 V, CE, LG KG110, KG290

Long summary description Goobay 42356 mobile phone spare part White:
This is an auto-generated long summary of Goobay 42356 mobile phone spare part White based on the first three specs of the first five spec groups.

Goobay 42356. Product colour: White, Battery technology: Lithium Polymer (LiPo), Battery capacity: 720 mAh. Compatible products: LG KG110, KG290

Brand Image Product code Product Stock Price from
Goobay

Goobay 42449 mobile phone spare part White
(show image)
42449 42449 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 42355 mobile phone spare part White
(show image)
42355 42355 0.00
(excl. VAT)
0 (incl. VAT)