location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 41268 power extension 1.5 m 4 AC outlet(s) Indoor White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
41268
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41268
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849412684
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2023 13:29:12
The date of the most recent change of this product data-sheet in Icecat.
Goobay 41268 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 41268 power extension 1.5 m 4 AC outlet(s) Indoor White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handy power strip with 1.4 m cable, equipped with 2x USB charging ports for 2.1 A per port
  • - Illuminated on/off switch allows for easy operation of the 4-gang extension lead and contributes to energy saving
  • - Multi-plug socket with sliding safety covers for increased protection
  • - Surge protection with indicator lamp
  • - 2-pole switch-off safely interrupts the flow of current of the extension plug socket
  • - Space-saving thanks to its compact cube shape
Long product name Goobay 41268 power extension 1.5 m 4 AC outlet(s) Indoor White :
The long product name of Goobay 41268 power extension 1.5 m 4 AC outlet(s) Indoor White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3680 W max, 2 x USB 2.0, 4 x Type F, 1.5 m
More>>>
Short summary description Goobay 41268 power extension 1.5 m 4 AC outlet(s) Indoor White:
This short summary of the Goobay 41268 power extension 1.5 m 4 AC outlet(s) Indoor White data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 41268, 1.5 m, Indoor, Type F, Type F (CEE 7/4), Angled, IP20

Long summary description Goobay 41268 power extension 1.5 m 4 AC outlet(s) Indoor White:
This is an auto-generated long summary of Goobay 41268 power extension 1.5 m 4 AC outlet(s) Indoor White based on the first three specs of the first five spec groups.

Goobay 41268. Cable length: 1.5 m, Placement supported: Indoor, AC outlet types: Type F. AC outlets quantity: 4 AC outlet(s). AC input voltage: 230 V, Maximum input power: 3680 W, Maximum current: 16 A. Width: 90 mm, Depth: 90 mm, Height: 89 mm. Number of products included: 1 pc(s), Package type: Box

Brand Image Product code Product Stock Price from
Goobay

Goobay 77619 power extension 1.5 m 3 AC outlet(s) Indoor White
(show image)
77619 77619 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 6-Way Power Strip with Switch, 1.5 m, black
(show image)
51290 6-Way Power Strip with Switch, 1.5 m, black 0.00
(excl. VAT)
0 (incl. VAT)