location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 30565 energy-saving lamp Warm white 2700 K 1.8 W E14 G

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30565
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30565 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849305658
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Goobay’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:09:32
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 30565 energy-saving lamp Warm white 2700 K 1.8 W E14 G
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Goobay LED bulb is specially designed for refrigerators with a screw base
  • - warm white light with 2700 K like an incandescent light bulb
  • - Energy consumption of the LED fridge bulb is 88 % lower as compared to standard lamps
  • - LED bulb produces true, natural colours thanks to 80 Ra
  • - E14 incandescent light bulb with low heat generation that immediately lights up when switched on
  • - LED lamp offers a very long service life of up to 15 years
  • - LED fridge light is splash-proof
Warranty: 5 years
Long product name Goobay 30565 energy-saving lamp Warm white 2700 K 1.8 W E14 G :
The long product name of Goobay 30565 energy-saving lamp Warm white 2700 K 1.8 W E14 G. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.8 W, 130 lm, 2700 K, E14, G
More>>>
Short summary description Goobay 30565 energy-saving lamp Warm white 2700 K 1.8 W E14 G:
This short summary of the Goobay 30565 energy-saving lamp Warm white 2700 K 1.8 W E14 G data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 30565, 1.8 W, 10 W, E14, 130 lm, 15000 h, Warm white

Long summary description Goobay 30565 energy-saving lamp Warm white 2700 K 1.8 W E14 G:
This is an auto-generated long summary of Goobay 30565 energy-saving lamp Warm white 2700 K 1.8 W E14 G based on the first three specs of the first five spec groups.

Goobay 30565. Bulb power: 1.8 W, Equivalent bulb power: 10 W, Fitting/cap type: E14, Luminous flux: 130 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 300°, Color Rendering Index (CRI): 80, Power factor: 1

Brand Image Product code Product Stock Price from
Goobay

Goobay 45615 LED bulb Warm white 2700 K 7 W E27 E
(show image)
45615 45615 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 45613 LED bulb Warm white 2700 K 5 W E14 F
(show image)
45613 45613 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 45616 LED bulb Warm white 2700 K 6 W E27 F
(show image)
45616 45616 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 45621 LED bulb Warm white 2700 K 4 W E14 E
(show image)
45621 45621 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 45623 energy-saving lamp Warm white 2700 K 7 W E27 E
(show image)
45623 45623 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 71445 LED bulb Cool white 6000 K 1.6 W G4
(show image)
71445 71445 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 71444 LED bulb Warm white 2700 K 1.6 W G4 E
(show image)
71444 71444 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 71443 LED bulb Cool white 6000 K 1.6 W G4
(show image)
71443 71443 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 71442 LED bulb Warm white 2700 K 1.6 W G4 E
(show image)
71442 71442 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 71438 LED bulb Warm white 2700 K 3.5 W G4 F
(show image)
71438 71438 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)