location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay LED Leiste flex 18 LED blau 30cm LED-Leiste flexibel mit 18 LEDs blau LED bulb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LED Leiste flex 18 LED blau 30cm LED-Leiste flexibel mit 18 LEDs blau
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30305 show
Show alternative article codes used in the online market place
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Goobay LED Leiste flex 18 LED blau 30cm LED-Leiste flexibel mit 18 LEDs blau LED bulb :
The long product name of Goobay LED Leiste flex 18 LED blau 30cm LED-Leiste flexibel mit 18 LEDs blau LED bulb. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flexible LED Strip - 18 LEDs, Blue, 12V DC (100 mA), 300mm
More>>>
Short summary description Goobay LED Leiste flex 18 LED blau 30cm LED-Leiste flexibel mit 18 LEDs blau LED bulb:
This short summary of the Goobay LED Leiste flex 18 LED blau 30cm LED-Leiste flexibel mit 18 LEDs blau LED bulb data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay LED Leiste flex 18 LED blau 30cm LED-Leiste flexibel mit 18 LEDs blau

Long summary description Goobay LED Leiste flex 18 LED blau 30cm LED-Leiste flexibel mit 18 LEDs blau LED bulb:
This is an auto-generated long summary of Goobay LED Leiste flex 18 LED blau 30cm LED-Leiste flexibel mit 18 LEDs blau LED bulb based on the first three specs of the first five spec groups.

Goobay LED Leiste flex 18 LED blau 30cm LED-Leiste flexibel mit 18 LEDs blau

Brand Image Product code Product Stock Price from
Goobay

Goobay 30303 LED bulb
(show image)
30303 30303 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 30307 LED bulb
(show image)
30307 30307 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 30304 LED bulb
(show image)
30304 30304 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 30306 LED bulb
(show image)
30306 30306 0.00
(excl. VAT)
0 (incl. VAT)