location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 30289 energy-saving lamp Warm white 2700 K 7 W E27

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30289
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30289 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849302893
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Goobay’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 16:04:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay 30289 energy-saving lamp Warm white 2700 K 7 W E27
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - E27 7 W
  • - Luminous flux: 470 lm Bulb lifetime: 30000 h Warm white
  • - Colour temperature: 2700 K Beam angle (max): 170° Color Rendering Index (CRI): 82
  • - 230 V
Warranty: 5 years
Long product name Goobay 30289 energy-saving lamp Warm white 2700 K 7 W E27 :
The long product name of Goobay 30289 energy-saving lamp Warm white 2700 K 7 W E27. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7 W, 2700 K, 470 lm, E27, A+
More>>>
Short summary description Goobay 30289 energy-saving lamp Warm white 2700 K 7 W E27:
This short summary of the Goobay 30289 energy-saving lamp Warm white 2700 K 7 W E27 data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 30289, 7 W, 40 W, E27, 470 lm, 30000 h, Warm white

Long summary description Goobay 30289 energy-saving lamp Warm white 2700 K 7 W E27:
This is an auto-generated long summary of Goobay 30289 energy-saving lamp Warm white 2700 K 7 W E27 based on the first three specs of the first five spec groups.

Goobay 30289. Bulb power: 7 W, Equivalent bulb power: 40 W, Fitting/cap type: E27, Luminous flux: 470 lm, Bulb lifetime: 30000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 170°, Color Rendering Index (CRI): 82, Power factor: 0.6

Brand Image Product code Product Stock Price from
Goobay

Goobay 71445 LED bulb Cool white 6000 K 1.6 W G4
(show image)
71445 71445 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 71444 LED bulb Warm white 2700 K 1.6 W G4 E
(show image)
71444 71444 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 71443 LED bulb Cool white 6000 K 1.6 W G4
(show image)
71443 71443 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 71442 LED bulb Warm white 2700 K 1.6 W G4 E
(show image)
71442 71442 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 71438 LED bulb Warm white 2700 K 3.5 W G4 F
(show image)
71438 71438 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 44339 LED bulb Cool white 6500 K 24 W G13
(show image)
44339 44339 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 44337 LED bulb Warm white 3000 K 24 W G13
(show image)
44337 44337 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 30542 LED bulb Warm white 2700 K 5 W GU5.3
(show image)
30542 30542 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 30540 energy-saving lamp Warm white 2700 K 40 W E27
(show image)
30540 30540 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 30595 LED bulb Warm white 2700 K 8 W R7s
(show image)
30595 30595 0.00
(excl. VAT)
0 (incl. VAT)