location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay CR 2430 Single-use battery Lithium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR 2430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23223 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:18:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay CR 2430 Single-use battery Lithium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-use battery
  • - Lithium
  • - 5 pc(s)
Long product name Goobay CR 2430 Single-use battery Lithium :
The long product name of Goobay CR 2430 Single-use battery Lithium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Button Cell Lithium - 5 pcs, Blistercard
More>>>
Short summary description Goobay CR 2430 Single-use battery Lithium:
This short summary of the Goobay CR 2430 Single-use battery Lithium data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay CR 2430, Single-use battery, Lithium, 5 pc(s)

Long summary description Goobay CR 2430 Single-use battery Lithium:
This is an auto-generated long summary of Goobay CR 2430 Single-use battery Lithium based on the first three specs of the first five spec groups.

Goobay CR 2430. Battery type: Single-use battery, Battery technology: Lithium, Number of batteries included: 5 pc(s)

Brand Image Product code Product Stock Price from
Varta SR 927 W 395 Single-use battery Silver-Oxide (S) Varta SR 927 W 395 Single-use battery Silver-Oxide (S)
(show image)
23171 SR 927 W 395 0.00
(excl. VAT)
0 (incl. VAT)
Varta SR 48 W Single-use battery Silver-Oxide (S) Varta SR 48 W Single-use battery Silver-Oxide (S)
(show image)
23161 SR 48 W 0.00
(excl. VAT)
0 (incl. VAT)
Varta SR 936 W 394 Single-use battery Silver-Oxide (S) Varta SR 936 W 394 Single-use battery Silver-Oxide (S)
(show image)
23173 SR 936 W 394 0.00
(excl. VAT)
0 (incl. VAT)
Varta SR 920 W 371 Single-use battery Silver-Oxide (S) Varta SR 920 W 371 Single-use battery Silver-Oxide (S)
(show image)
23167 SR 920 W 371 0.00
(excl. VAT)
0 (incl. VAT)