Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - SMA FM
- - Stainless steel
- - 1 pc(s)
Long product name Goobay SMA BC RG 174 SMA FM Stainless steel
:
SMA-Female Crimp for RG 174/U
The long product name of Goobay SMA BC RG 174 SMA FM Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SMA-Female Crimp for RG 174/U
More>>>
Short summary description Goobay SMA BC RG 174 SMA FM Stainless steel:
This short summary of the Goobay SMA BC RG 174 SMA FM Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Goobay SMA BC RG 174, SMA FM, Stainless steel, 1 pc(s)
Long summary description Goobay SMA BC RG 174 SMA FM Stainless steel:
This is an auto-generated long summary of Goobay SMA BC RG 174 SMA FM Stainless steel based on the first three specs of the first five spec groups.
Goobay SMA BC RG 174. Connector(s): SMA FM, Product colour: Stainless steel. Quantity per pack: 1 pc(s)