location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay KK 04 R Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KK 04 R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11415 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849114151
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 14:34:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Goobay KK 04 R Red :
The long product name of Goobay KK 04 R Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Alligator Clip - Red, 36 mm
More>>>
Short summary description Goobay KK 04 R Red:
This short summary of the Goobay KK 04 R Red data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay KK 04 R, Red, 1 pc(s)

Long summary description Goobay KK 04 R Red:
This is an auto-generated long summary of Goobay KK 04 R Red based on the first three specs of the first five spec groups.

Goobay KK 04 R. Product colour: Red. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Goobay

Goobay KK 07 R Red
(show image)
11421 KK 07 R 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Alligator Clip, L 32.5 mm, 50 V (DC), red
(show image)
11417 Alligator Clip, L 32.5 mm, 50 V (DC), red 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Alligator Clip, L 45 mm, 50 V (DC), black
(show image)
11414 Alligator Clip, L 45 mm, 50 V (DC), black 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Alligator Clip, Black, L 48 mm, 50 V (DC)
(show image)
11490 Alligator Clip, Black, L 48 mm, 50 V (DC) 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Alligator Clip, L 45 mm, 50 V (DC), red
(show image)
11413 Alligator Clip, L 45 mm, 50 V (DC), red 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Alligator Clip, Red, L 48 mm, 50 V (DC)
(show image)
11491 Alligator Clip, Red, L 48 mm, 50 V (DC) 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Alligator Clip with Screw, L 51 mm, 50 V (DC), black
(show image)
11412 Alligator Clip with Screw, L 51 mm, 50 V (DC), black 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay KK 04 B Black
(show image)
11416 KK 04 B 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Alligator Clip with Screw, L 51 mm, 50 V (DC), red
(show image)
11411 Alligator Clip with Screw, L 51 mm, 50 V (DC), red 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 11418 wire connector Alligator Clip Black
(show image)
11418 11418 0.00
(excl. VAT)
0 (incl. VAT)