location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay Alligator Clip with Screw, L 51 mm, 50 V (DC), black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Alligator Clip with Screw, L 51 mm, 50 V (DC), black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11412 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849114120
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:13:23
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay Alligator Clip with Screw, L 51 mm, 50 V (DC), black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Product is only suitable for the amateur/hobbyist area
Long product name Goobay Alligator Clip with Screw, L 51 mm, 50 V (DC), black :
The long product name of Goobay Alligator Clip with Screw, L 51 mm, 50 V (DC), black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Alligator Clip with Screw, L 51 mm, 50 V (DC), black
More>>>
Short summary description Goobay Alligator Clip with Screw, L 51 mm, 50 V (DC), black:
This short summary of the Goobay Alligator Clip with Screw, L 51 mm, 50 V (DC), black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay Alligator Clip with Screw, L 51 mm, 50 V (DC), black, Alligator Clip, Black, Female, Straight, Metal, 50 V

Long summary description Goobay Alligator Clip with Screw, L 51 mm, 50 V (DC), black:
This is an auto-generated long summary of Goobay Alligator Clip with Screw, L 51 mm, 50 V (DC), black based on the first three specs of the first five spec groups.

Goobay Alligator Clip with Screw, L 51 mm, 50 V (DC), black. Connector(s): Alligator Clip, Product colour: Black, Connector gender: Female. Width: 6.5 mm, Depth: 55 mm. Quantity per pack: 10 pc(s). Package type: Polybag

Brand Image Product code Product Stock Price from
Goobay

Goobay KK 07 R Red
(show image)
11421 KK 07 R 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Alligator Clip, L 32.5 mm, 50 V (DC), red
(show image)
11417 Alligator Clip, L 32.5 mm, 50 V (DC), red 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Alligator Clip with Screw, L 51 mm, 50 V
(show image)
11410 Alligator Clip with Screw, L 51 mm, 50 V 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Alligator Clip, L 45 mm, 50 V (DC), black
(show image)
11414 Alligator Clip, L 45 mm, 50 V (DC), black 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Alligator Clip, Black, L 48 mm, 50 V (DC)
(show image)
11490 Alligator Clip, Black, L 48 mm, 50 V (DC) 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Alligator Clip, L 45 mm, 50 V (DC), red
(show image)
11413 Alligator Clip, L 45 mm, 50 V (DC), red 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Alligator Clip, Red, L 48 mm, 50 V (DC)
(show image)
11491 Alligator Clip, Red, L 48 mm, 50 V (DC) 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay KK 04 B Black
(show image)
11416 KK 04 B 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay KK 04 R Red
(show image)
11415 KK 04 R 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Alligator Clip with Screw, L 51 mm, 50 V (DC), red
(show image)
11411 Alligator Clip with Screw, L 51 mm, 50 V (DC), red 0.00
(excl. VAT)
0 (incl. VAT)