location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay KFZ 107 Auto Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KFZ 107
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11406 show
Show alternative article codes used in the online market place
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:17:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Goobay KFZ 107 Auto Stainless steel :
The long product name of Goobay KFZ 107 Auto Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Car-Antenna-Plug - Metal Version
More>>>
Short summary description Goobay KFZ 107 Auto Stainless steel:
This short summary of the Goobay KFZ 107 Auto Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay KFZ 107, Auto, Stainless steel, 1 pc(s)

Long summary description Goobay KFZ 107 Auto Stainless steel:
This is an auto-generated long summary of Goobay KFZ 107 Auto Stainless steel based on the first three specs of the first five spec groups.

Goobay KFZ 107. Connector(s): Auto, Product colour: Stainless steel. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Goobay

Goobay KFZ 105 Auto Black
(show image)
11404 KFZ 105 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Car Cigarette Lighter Coupling, 12 V, female, max 5A, black
(show image)
11408 Car Cigarette Lighter Coupling, 12 V, female, max 5A, black 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay KFZ 100 Auto Black
(show image)
11402 KFZ 100 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Car Cigarette Lighter Plug-male, 12 V, 2,5 A fuse, black
(show image)
11403 Car Cigarette Lighter Plug-male, 12 V, 2,5 A fuse, black 0.00
(excl. VAT)
0 (incl. VAT)