location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay KFZ 105 Auto Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KFZ 105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11404 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849114045
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 16:23:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay KFZ 105 Auto Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Auto
  • - Black
  • - 1 pc(s)
Long product name Goobay KFZ 105 Auto Black :
The long product name of Goobay KFZ 105 Auto Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Car-Antenna-Plug for Screw Mounting
More>>>
Short summary description Goobay KFZ 105 Auto Black:
This short summary of the Goobay KFZ 105 Auto Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay KFZ 105, Auto, Black, 1 pc(s)

Long summary description Goobay KFZ 105 Auto Black:
This is an auto-generated long summary of Goobay KFZ 105 Auto Black based on the first three specs of the first five spec groups.

Goobay KFZ 105. Connector(s): Auto, Product colour: Black. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Goobay

Goobay Car Cigarette Lighter Coupling, 12 V, female, max 5A, black
(show image)
11408 Car Cigarette Lighter Coupling, 12 V, female, max 5A, black 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay KFZ 100 Auto Black
(show image)
11402 KFZ 100 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay KFZ 107 Auto Stainless steel
(show image)
11406 KFZ 107 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Car Cigarette Lighter Plug-male, 12 V, 2,5 A fuse, black
(show image)
11403 Car Cigarette Lighter Plug-male, 12 V, 2,5 A fuse, black 0.00
(excl. VAT)
0 (incl. VAT)