location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay DIO-SMS 05/180 DIN M Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIO-SMS 05/180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11267 show
Show alternative article codes used in the online market place
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:17:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Goobay DIO-SMS 05/180 DIN M Stainless steel :
The long product name of Goobay DIO-SMS 05/180 DIN M Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DIN-Plug - 5-poles, 180° Metal (Srew Lock)
More>>>
Short summary description Goobay DIO-SMS 05/180 DIN M Stainless steel:
This short summary of the Goobay DIO-SMS 05/180 DIN M Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay DIO-SMS 05/180, DIN M, Stainless steel, 1 pc(s)

Long summary description Goobay DIO-SMS 05/180 DIN M Stainless steel:
This is an auto-generated long summary of Goobay DIO-SMS 05/180 DIN M Stainless steel based on the first three specs of the first five spec groups.

Goobay DIO-SMS 05/180. Connector(s): DIN M, Product colour: Stainless steel. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Goobay

Goobay DIO-SMS 05/240 DIN M Stainless steel
(show image)
11268 DIO-SMS 05/240 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay DIO-EMS 05/360 DIN 5 pin FM Stainless steel
(show image)
11497 DIO-EMS 05/360 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay DIO-EMS 05/180 DIN 5 pin FM Stainless steel
(show image)
11495 DIO-EMS 05/180 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay DIO-SMS 04 DIN M Stainless steel
(show image)
11266 DIO-SMS 04 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay DIO-SMS 03 DIN M Stainless steel
(show image)
11265 DIO-SMS 03 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay DIO-EMS 03 DIN 3 pin FM Stainless steel
(show image)
11493 DIO-EMS 03 0.00
(excl. VAT)
0 (incl. VAT)