Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - XLR jack transmits high-quality audio signals
- - XLR connector for assembly to an audio and microphone cable
- - Standardised, precision-fit XLR socket for minimum transmission resistance and clear sound
- - with 8-pin assignment and high-quality, gold-plated contacts for a great musical experience
- - High-quality, robust metal housing for durability
- - The Goobay audio adapter is ideally suitable for hobbyists
Long product name Goobay Microphone Jack, 8 Pin, female, screwed strain-relief, gold-plated contacts, silber
:
Microphone Jack, 8 Pin, female, screwed strain-relief, gold-plated contacts, silber
The long product name of Goobay Microphone Jack, 8 Pin, female, screwed strain-relief, gold-plated contacts, silber. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Microphone Jack, 8 Pin, female, screwed strain-relief, gold-plated contacts, silber
More>>>
Short summary description Goobay Microphone Jack, 8 Pin, female, screwed strain-relief, gold-plated contacts, silber:
This short summary of the Goobay Microphone Jack, 8 Pin, female, screwed strain-relief, gold-plated contacts, silber data-sheet is auto-generated and uses the product title and the first six key specs.
Goobay Microphone Jack, 8 Pin, female, screwed strain-relief, gold-plated contacts, silber, XLR-8 pin, Silver, Female, Straight, Metal, Gold
Long summary description Goobay Microphone Jack, 8 Pin, female, screwed strain-relief, gold-plated contacts, silber:
This is an auto-generated long summary of Goobay Microphone Jack, 8 Pin, female, screwed strain-relief, gold-plated contacts, silber based on the first three specs of the first five spec groups.
Goobay Microphone Jack, 8 Pin, female, screwed strain-relief, gold-plated contacts, silber. Connector(s): XLR-8 pin, Product colour: Silver, Connector gender: Female. Quantity per pack: 10 pc(s). Package type: Polybag