location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay Microphone Jack, XLR female (3-pin), locking mechanism, screwed strain-relief, silver-black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microphone Jack, XLR female (3-pin), locking mechanism, screwed strain-relief, silver-black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11223 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849112232
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:10:00
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay Microphone Jack, XLR female (3-pin), locking mechanism, screwed strain-relief, silver-black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - XLR coupling transmits high-quality audio signals
  • - XLR connector with solder termination for assembly to an audio and microphone cable with max. cable outer diameter of 7.5 mm
  • - Standardised, precision-fit XLR socket for a minimum transmission resistance and clear sound
  • - With 3-pin assignment and high-quality contacts for a great musical experience
  • - Robust metal housing made of nickel-plated zinc alloy for durability
  • - Microphone coupling with housing shielding
  • - The Goobay audio adapter is only suitable for hobbyists
Long product name Goobay Microphone Jack, XLR female (3-pin), locking mechanism, screwed strain-relief, silver-black :
The long product name of Goobay Microphone Jack, XLR female (3-pin), locking mechanism, screwed strain-relief, silver-black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Microphone Jack, XLR female (3-pin), locking mechanism, screwed strain-relief, silver-black
More>>>
Short summary description Goobay Microphone Jack, XLR female (3-pin), locking mechanism, screwed strain-relief, silver-black:
This short summary of the Goobay Microphone Jack, XLR female (3-pin), locking mechanism, screwed strain-relief, silver-black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay Microphone Jack, XLR female (3-pin), locking mechanism, screwed strain-relief, silver-black, XLR-3 pin, Black, Silver, Female, Straight, Polyvinyl chloride (PVC), Zinc, Nickel

Long summary description Goobay Microphone Jack, XLR female (3-pin), locking mechanism, screwed strain-relief, silver-black:
This is an auto-generated long summary of Goobay Microphone Jack, XLR female (3-pin), locking mechanism, screwed strain-relief, silver-black based on the first three specs of the first five spec groups.

Goobay Microphone Jack, XLR female (3-pin), locking mechanism, screwed strain-relief, silver-black. Connector(s): XLR-3 pin, Product colour: Black, Silver, Connector gender: Female. Weight: 22.5 g, Width: 18.3 mm, Depth: 72.6 mm. Quantity per pack: 1 pc(s). Package type: Polybag

Brand Image Product code Product Stock Price from
Goobay

Goobay XLR 188-3 XLR M Stainless steel
(show image)
11222 XLR 188-3 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay XLR 187-3 XLR FM Stainless steel
(show image)
11221 XLR 187-3 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay XLR 186-3 XLR M Stainless steel
(show image)
11220 XLR 186-3 0.00
(excl. VAT)
0 (incl. VAT)