Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Godex CI-4040 dot matrix printer 360 x 360 DPI 500 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Godex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CI-4040
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HSP-CI4040 show
Show alternative article codes used in the online market place
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Godex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11082
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 18 May 2018 15:17:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Godex CI-4040 dot matrix printer 360 x 360 DPI 500 cps:
This short summary of the Godex CI-4040 dot matrix printer 360 x 360 DPI 500 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Godex CI-4040, 360 x 360 DPI, 500 cps, 250 cps, 5 copies, Code 39,Code 93,Postnet,UPC-A, 400 million characters

Long summary description Godex CI-4040 dot matrix printer 360 x 360 DPI 500 cps:
This is an auto-generated long summary of Godex CI-4040 dot matrix printer 360 x 360 DPI 500 cps based on the first three specs of the first five spec groups.

Godex CI-4040. Maximum resolution: 360 x 360 DPI. Maximum print speed: 500 cps, Normal print speed: 250 cps, Maximum number of copies: 5 copies. Print head life: 400 million characters, Mean time between failures (MTBF): 10000 h, Maximum duty cycle: 20000 pages per month. Noise level: 53 dB. Power consumption (typical): 200 W, Power consumption (standby): 30 W

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 2 distributor(s)
Customer service details