location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GOCLEVER ORION 70 Allwinner 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GOCLEVER Check ‘GOCLEVER’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ORION
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GCTA741 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906736050713
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘GOCLEVER’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GOCLEVER: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 10:13:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GOCLEVER ORION 70 Allwinner 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black, White
  • - 17.8 cm (7") 1024 x 600 pixels TN+Film
  • - Allwinner A31 1 GHz
  • - 8 GB Flash Card reader integrated
  • - Front camera 0.3 MP
  • - Wi-Fi 4 (802.11n)
  • - 3000 mAh 5 h
  • - Android
Long product name GOCLEVER ORION 70 Allwinner 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, White :
The long product name of GOCLEVER ORION 70 Allwinner 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Allwinner A31 1GHz (Cortex A7), 7'' 1024x600 TN LCD multi-touch, 1GB DDR3, 8GB MLC NAND, 802.11 b/g/n, microSD up to 32GB, 0.3 Mpix, Android 4.2
More>>>
Short summary description GOCLEVER ORION 70 Allwinner 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, White:
This short summary of the GOCLEVER ORION 70 Allwinner 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

GOCLEVER ORION 70, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Black, White

Long summary description GOCLEVER ORION 70 Allwinner 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, White:
This is an auto-generated long summary of GOCLEVER ORION 70 Allwinner 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, White based on the first three specs of the first five spec groups.

GOCLEVER ORION 70. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1 GHz, Processor family: Allwinner, Processor model: A31. Internal memory: 1 GB. Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 324 g. Operating system installed: Android. Product colour: Black, White