Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Graphic editor
- - Software type: Box
- - Language version: German
More>>>
Short summary description Globell DxO Optics Pro 5 Standard, DE Graphic editor:
This short summary of the Globell DxO Optics Pro 5 Standard, DE Graphic editor data-sheet is auto-generated and uses the product title and the first six key specs.
Globell DxO Optics Pro 5 Standard, DE, Graphic editor, German, Box, 60 MB, 1024 MB, Intel Pentium 3/PowerPC G4
Long summary description Globell DxO Optics Pro 5 Standard, DE Graphic editor:
This is an auto-generated long summary of Globell DxO Optics Pro 5 Standard, DE Graphic editor based on the first three specs of the first five spec groups.
Globell DxO Optics Pro 5 Standard, DE. Type: Graphic editor, Language version: German, Software type: Box. Minimum storage drive space: 60 MB, Minimum RAM: 1024 MB, Minimum processor: Intel Pentium 3/PowerPC G4