location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Glem Gas GHS910IX cooker hood Built-under White 1000 m³/h B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Glem Gas Check ‘Glem Gas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GHS910IX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GHS910IX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8052745123720
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Glem Gas’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Glem Gas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jan 2021 09:40:11
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Glem Gas GHS910IX cooker hood Built-under White 1000 m³/h B
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-under 900 mm White
  • - 1000 m³/h Ducted
  • - Fluid dynamic efficiency class: B
  • - Lighting efficiency class: A
  • - Grease filtering efficiency class: B
  • - 75 dB
  • - 2 bulb(s) LED
  • - B
More>>>
Short summary description Glem Gas GHS910IX cooker hood Built-under White 1000 m³/h B:
This short summary of the Glem Gas GHS910IX cooker hood Built-under White 1000 m³/h B data-sheet is auto-generated and uses the product title and the first six key specs.

Glem Gas GHS910IX, 1000 m³/h, Ducted, B, A, B, 75 dB

Long summary description Glem Gas GHS910IX cooker hood Built-under White 1000 m³/h B:
This is an auto-generated long summary of Glem Gas GHS910IX cooker hood Built-under White 1000 m³/h B based on the first three specs of the first five spec groups.

Glem Gas GHS910IX. Maximum extraction power: 1000 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: B. Type: Built-under, Product colour: White. Number of bulbs: 2 bulb(s), Bulb type: LED. Energy efficiency class: B, Connected load: 0.34 W. Width: 900 mm, Depth: 500 mm, Height: 1083 mm