Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gamepad PC, Playstation 3
- - Wireless
- - Black
Long product name Gioteck HF-1 Black Gamepad PC, Playstation 3
:
HF-1 - Ergonomic FPS Controller for PlayStation 3
The long product name of Gioteck HF-1 Black Gamepad PC, Playstation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HF-1 - Ergonomic FPS Controller for PlayStation 3
More>>>
Short summary description Gioteck HF-1 Black Gamepad PC, Playstation 3:
This short summary of the Gioteck HF-1 Black Gamepad PC, Playstation 3 data-sheet is auto-generated and uses the product title and the first six key specs.
Gioteck HF-1, Gamepad, PC, Playstation 3, Wireless, 2.4 GHz, Black
Long summary description Gioteck HF-1 Black Gamepad PC, Playstation 3:
This is an auto-generated long summary of Gioteck HF-1 Black Gamepad PC, Playstation 3 based on the first three specs of the first five spec groups.
Gioteck HF-1. Device type: Gamepad, Gaming platforms supported: PC, Playstation 3. Connectivity technology: Wireless, Frequency range: 2.4 GHz. Product colour: Black