location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset A165 DECT telephone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A165
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S30852-H1804-B101
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigaset A165 DECT telephone Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Black
  • - Answering machine Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - 40 entries
  • - Talk time: 13 h Standby time: 200 h
Long product name Gigaset A165 DECT telephone Black :
The long product name of Gigaset A165 DECT telephone Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigaset A165
More>>>
Short summary description Gigaset A165 DECT telephone Black:
This short summary of the Gigaset A165 DECT telephone Black data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset A165, DECT telephone, 40 entries, Black

Long summary description Gigaset A165 DECT telephone Black:
This is an auto-generated long summary of Gigaset A165 DECT telephone Black based on the first three specs of the first five spec groups.

Gigaset A165. Type: DECT telephone, Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 40 entries. Product colour: Black

Brand Image Product code Product Stock Price from
Gigaset

Gigaset A165 Trio DECT telephone Black
(show image)
L36852-H1804-B111 A165 Trio 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset A165 Duo DECT telephone Black
(show image)
L36852-H1804-B101 A165 Duo 0.00
(excl. VAT)
0 (incl. VAT)