location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset CL1 bundel Shining-indigo (handset + lader)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL1 bundel Shining-indigo (handset + lader)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S30852-H1555-R101
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigaset CL1 bundel Shining-indigo (handset + lader)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indigo
  • - Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Talk time: 15 h Standby time: 200 h
Long product name Gigaset CL1 bundel Shining-indigo (handset + lader) :
The long product name of Gigaset CL1 bundel Shining-indigo (handset + lader). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigaset CL1 bundel Shining-indigo (handset + lader)
More>>>
Short summary description Gigaset CL1 bundel Shining-indigo (handset + lader):
This short summary of the Gigaset CL1 bundel Shining-indigo (handset + lader) data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset CL1 bundel Shining-indigo (handset + lader), Indigo

Long summary description Gigaset CL1 bundel Shining-indigo (handset + lader):
This is an auto-generated long summary of Gigaset CL1 bundel Shining-indigo (handset + lader) based on the first three specs of the first five spec groups.

Gigaset CL1 bundel Shining-indigo (handset + lader). Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Product colour: Indigo

Brand Image Product code Product Stock Price from
Gigaset

Gigaset SL150 set White-marble (basisstation + handset) Espresso, Ivory
(show image)
S30852-H1523-M122 SL150 set White-marble (basisstation + handset) 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset A100 set Deep-blue (basisstation + handset)
(show image)
S30852-H1554-M101 A100 set Deep-blue (basisstation + handset) 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset SX255 ISDN centrale Espresso (basisstation)
(show image)
S30853-H369-M111 SX255 ISDN centrale Espresso (basisstation) 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset SX353 ISDN centrale Espresso (basisstation) DECT telephone
(show image)
S30853-H367-M111 SX353 ISDN centrale Espresso (basisstation) 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset SL100 set White-marble (basisstation + handset) Espresso, Ivory
(show image)
S30852-H1522-M122 SL100 set White-marble (basisstation + handset) 0.00
(excl. VAT)
0 (incl. VAT)