location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset E45 telephone DECT telephone Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E45
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E45
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:36:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigaset E45 telephone DECT telephone Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Blue
  • - Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 150 entries Short Message Service (SMS)
  • - Nickel-Metal Hydride (NiMH) Talk time: 12 h Standby time: 160 h
Long product name Gigaset E45 telephone DECT telephone Blue :
The long product name of Gigaset E45 telephone DECT telephone Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigaset E45
More>>>
Short summary description Gigaset E45 telephone DECT telephone Blue:
This short summary of the Gigaset E45 telephone DECT telephone Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Gigaset E45, DECT telephone, Speakerphone, 150 entries, Short Message Service (SMS), Blue

Long summary description Gigaset E45 telephone DECT telephone Blue:
This is an auto-generated long summary of Gigaset E45 telephone DECT telephone Blue based on the first three specs of the first five spec groups.

Gigaset E45. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 150 entries, Short Message Service (SMS). Product colour: Blue

Brand Image Product code Product Stock Price from
Gigaset

Gigaset E455 SIM DECT telephone Blue
(show image)
S30852-H1725-M101 E455 SIM 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset E450 SIM DECT telephone Blue
(show image)
S30852-H1724-M101 E450 SIM 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset E455 telephone DECT telephone Caller ID Blue
(show image)
E455 E455 0.00
(excl. VAT)
0 (incl. VAT)
Gigaset

Gigaset E450 telephone DECT telephone Caller ID Blue
(show image)
E450 E450 0.00
(excl. VAT)
0 (incl. VAT)