GIGABYTE logo

GIGABYTE 6800GS 256MB GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24484
Info modified on:
21 Aug 2019, 16:40:10
Short summary description GIGABYTE 6800GS 256MB GDDR2:

GIGABYTE 6800GS 256MB, GDDR2, 256 bit, 1600 x 1200 pixels

Long summary description GIGABYTE 6800GS 256MB GDDR2:

GIGABYTE 6800GS 256MB. Graphics card memory type: GDDR2, Memory bus: 256 bit. Maximum resolution: 1600 x 1200 pixels. DirectX version: 9.0c, OpenGL version: 1.5

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.