location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gigabyte Aire M77 mouse Right-hand RF Wireless Optical 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aire M77
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M77-BLUE
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gigabyte Aire M77 mouse Right-hand RF Wireless Optical 1600 DPI :
The long product name of Gigabyte Aire M77 mouse Right-hand RF Wireless Optical 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless, Optical, 800/1600 dpi, 64g, Glossy Blue
More>>>
Gigabyte Aire M77 mouse Right-hand RF Wireless Optical 1600 DPI:
The official description of Gigabyte Aire M77 mouse Right-hand RF Wireless Optical 1600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Classic “Must-Have” Style
Get all the basics, and better!

Comfortable Grip
Ergonomic design for right-hand users. Still great even after hours of use.

DPI Adjustable
DPI switch for you to adjust 800 / 1600 easily when using!

High Precision Optical Technology
Enjoy smooth cursor control with precise optical technology.

Programmable 4/5 Keys
Use your computer more wisely and easily by programming these two keys.

Short summary description Gigabyte Aire M77 mouse Right-hand RF Wireless Optical 1600 DPI:
This short summary of the Gigabyte Aire M77 mouse Right-hand RF Wireless Optical 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Gigabyte Aire M77, Right-hand, Optical, RF Wireless, 1600 DPI

Long summary description Gigabyte Aire M77 mouse Right-hand RF Wireless Optical 1600 DPI:
This is an auto-generated long summary of Gigabyte Aire M77 mouse Right-hand RF Wireless Optical 1600 DPI based on the first three specs of the first five spec groups.

Gigabyte Aire M77. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons quantity: 5, Scroll type: Wheel

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Scroll type *
Wheel
Scroll
Yes
Programmable mouse buttons
Yes
Buttons quantity *
5
Certification
CE, FCC
Design
Form factor *
Right-hand
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows 98, Windows ME, Windows Vista Business, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Weight & dimensions
Weight
64 g
Packaging content
Wireless receiver interface
USB Type-A
Other features
Mouse dimensions (WxDxH)
60 x 100 x 37 mm
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 12:36:06
Uk has collected 1 expert review for Gigabyte Aire M77 mouse Right-hand RF Wireless Optical 1600 DPI and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%